L-Com FODLC-IND-01
- 收藏
- 对比
FODLC-IND-01
1426-FODLC-IND-01
集成电路(IC)
--
大陆
立即发货

FIBER OPTIC CABLE ASSEMBLY, Fibre Optic Connector A:LC Duplex, Fibre Optic Connector B:LC Duplex, No. of Fibers:2Fibres, Fibre Type:Multimode, Fibre Diameter:62.5μm / 125μm, Product Range:-, Cable Length:1m, Colour:Black RoHS Compliant: Yes
1最小包装量--
FODLC-IND-01详情
L-Com FODLC-IND-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FODLC-IND-01
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.53
无铅代码
有
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
FODLC-IND-01拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。