L-Com U3A00059-05M
- 收藏
- 对比
U3A00059-05M
1426-U3A00059-05M
集成电路(IC)
--
大陆
立即发货

USB CABLE, 3.0 TYPE A PLUG-PLUG, 19.7", Connector A:USB Type A Plug, Connector B:USB Type A Plug, Cable Length - Metric:500mm, Cable Length - Imperial:19.7", USB Standard:USB 3.0, Jacket Color:White, Electronic Marking:-
1最小包装量--
U3A00059-05M详情
L-Com U3A00059-05M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
1.94
Ihs Manufacturer
L-COM INC
Part Life Cycle Code
活跃
Manufacturer Part Number
U3A00059-05M
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
U3A00059-05M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。