BRE.5S.200.NAV详情
LEMO BRE.5S.200.NAV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer Part Number
BRE.5S.200.NAV
Part Life Cycle Code
活跃
Ihs Manufacturer
LEMO USA INC
Risk Rank
5.72
Package
Bulk
厂商
LEMO
Product Status
活跃
For Use With/Related Products
5S Series Receptacle
Factory Pack QuantityFactory Pack Quantity
1
Brand
LEMO
Tradename
S Series
RoHS
Details
系列
5S
颜色
Silver
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
-
连接器支持类型
连接器附件
配件类型
Cap (Cover)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
Lanyard
产品类别
Circular MIL Spec Tools, Hardware & Accessories
BRE.5S.200.NAV拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。