GMA.2B.063.RV详情
LEMO GMA.2B.063.RV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyphenylsulfone (PPSU)
Manufacturer Part Number
GMA.2B.063.RV
Part Life Cycle Code
活跃
Ihs Manufacturer
LEMO USA INC
Risk Rank
5.71
Package
Bulk
厂商
LEMO
Product Status
活跃
For Use With/Related Products
2B Series Connector
Factory Pack QuantityFactory Pack Quantity
1
Brand
LEMO
Tradename
B 系列
RoHS
Details
系列
2B
颜色
Green
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
-
连接器支持类型
连接器附件
配件类型
Strain Relief
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
GMA.2B.063.RV拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。