LEMO YHB.0B.305.CLAP
- 收藏
- 对比
YHB.0B.305.CLAP
1447-YHB.0B.305.CLAP
集成电路(IC)
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL, Product Range:0B Series, Circular Connector Shell Style:-, No. of Contacts:5Contacts, Circular Contact Type:-, Coupling Style:-, Connector Body Material:Brass Body, Contact Material:Brass RoHS Compliant:
1最小包装量--
YHB.0B.305.CLAP详情
LEMO YHB.0B.305.CLAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
LEMO USA INC
Risk Rank
5.31
Manufacturer Part Number
YHB.0B.305.CLAP
Rohs Code
有
Part Life Cycle Code
活跃
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
not_compliant
YHB.0B.305.CLAP拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO







哦! 它是空的。