Linear Technology LT1043CN
- 收藏
- 对比
LT1043CN
1464-LT1043CN
专用 IC
--
大陆
立即发货

IC SPECIALTY ANALOG CIRCUIT, PDIP, Analog IC:Other
1最小包装量--
LT1043CN详情
Linear Technology LT1043CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Shape
RECTANGULAR
Package Style
IN-LINE
JESD-609代码
e0
端子表面处理
锡铅
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
compliant
JESD-30代码
R-PDIP-T
资历状况
不合格
模拟 IC - 其他类型
模拟电路
LT1043CN拓展信息
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology







哦! 它是空的。