Linear Technology LT1460KCS3-10TRM
- 收藏
- 对比
LT1460KCS3-10TRM
1464-LT1460KCS3-10TRM
PMIC - 电压基准
--
大陆
立即发货

LT1460KCS3-10TRM datasheet pdf and PMIC - Voltage Reference product details from Linear Technology stock available at utmel
1最小包装量--
LT1460KCS3-10TRM详情
Linear Technology LT1460KCS3-10TRM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
56 - 80
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
LT1460KCS3-10TRM拓展信息
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology







哦! 它是空的。