Littelfuse IXA60IF1200NA
- 收藏
- 对比
IXA60IF1200NA
1475-IXA60IF1200NA
晶体管 - IGBT - 模块
--
大陆
立即发货

IXA60IF1200NA datasheet pdf and Transistors - IGBTs - Modules product details from Littelfuse stock available at utmel
1最小包装量--
IXA60IF1200NA详情
Littelfuse IXA60IF1200NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.29.00.95
Automotive
无
PPAP
无
Mounting
Screw
Package Width
25.42(Max)
Package Length
38.23(Max)
PCB changed
4
Supplier Package
SOT-227B
包装
Tube
零件状态
活跃
引脚数量
4
IXA60IF1200NA拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse







哦! 它是空的。