Littelfuse IXFP220N06T3
- 收藏
- 对比
IXFP220N06T3
1475-IXFP220N06T3
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

IXFP220N06T3 datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Littelfuse stock available at utmel
1最小包装量--
IXFP220N06T3详情
Littelfuse IXFP220N06T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
9.15(Max)
Package Width
4.83(Max)
Package Length
10.66(Max)
PCB changed
3
Tab
Tab
Supplier Package
TO-220AB
零件状态
活跃
引脚数量
3
IXFP220N06T3拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。