Littelfuse IXTP230N04T4M
- 收藏
- 对比
IXTP230N04T4M
1475-IXTP230N04T4M
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

IXTP230N04T4M datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Littelfuse stock available at utmel
1最小包装量--
IXTP230N04T4M详情
Littelfuse IXTP230N04T4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
16.07(Max)
Package Width
4.9(Max)
Package Length
10.36(Max)
PCB changed
3
Tab
Tab
Supplier Package
OVERMOLDED TO-220
零件状态
活跃
引脚数量
3
IXTP230N04T4M拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。