Littelfuse IXTR68P20T
- 收藏
- 对比
IXTR68P20T
1475-IXTR68P20T
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

IXTR68P20T datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Littelfuse stock available at utmel
1最小包装量--
IXTR68P20T详情
Littelfuse IXTR68P20T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
21.34(Max)
Package Width
5.21(Max)
Package Length
16.13(Max)
PCB changed
3
Tab
Tab
Supplier Package
ISOPLUS 247
零件状态
Obsolete
引脚数量
3
IXTR68P20T拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。