Littelfuse MMIX2F60N50P3
- 收藏
- 对比
MMIX2F60N50P3
1475-MMIX2F60N50P3
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

MMIX2F60N50P3 datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Littelfuse stock available at utmel
1最小包装量--
MMIX2F60N50P3详情
Littelfuse MMIX2F60N50P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
5.7(Max)
Package Width
23.25(Max)
Package Length
25.25(Max)
PCB changed
10
Supplier Package
SMPD
零件状态
活跃
引脚数量
10
MMIX2F60N50P3拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。