Littelfuse VUI30-12N1
- 收藏
- 对比
VUI30-12N1
1475-VUI30-12N1
晶体管 - IGBT - 模块
--
大陆
立即发货

VUI30-12N1 datasheet pdf and Transistors - IGBTs - Modules product details from Littelfuse stock available at utmel
1最小包装量--
VUI30-12N1详情
Littelfuse VUI30-12N1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.10.00.80
Automotive
无
PPAP
无
Mounting
Screw
Package Height
17
Package Width
31.6
Package Length
63
PCB changed
6
Supplier Package
V1-A-Pack
Package Type
V1-A-Pack
Rad Hardened
无
引脚数量
6
VUI30-12N1拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse







哦! 它是空的。