Luguang Electronic Technology Co Ltd SR3150
- 收藏
- 对比
SR3150
2470-SR3150
二极管 - 桥式整流器
--
大陆
立即发货

Description: Schottky Barrier Rectifier, Case Style : DO-27; IF (A) : 3; VRRM (V) : 150; IFSM (A) : 80; VF (V) : 0.85; @IF (A): 3; IR (μA) TA=25oC: 2
1最小包装量--
SR3150详情
Luguang Electronic Technology Co Ltd SR3150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Part Package Code
DO-27
Manufacturer Package Code
DO-27
SR3150拓展信息
Dean Technology
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd







哦! 它是空的。