Luguang Electronic Technology Co Ltd SR3200
- 收藏
- 对比
SR3200
2470-SR3200
二极管 - 桥式整流器
--
大陆
立即发货

Description: Schottky Barrier Rectifier, Case Style : DO-27; IF (A) : 3; VRRM (V) : 200; IFSM (A) : 80; VF (V) : 0.85; @IF (A): 3; IR (μA) TA=25oC: 2
1最小包装量--
SR3200详情
Luguang Electronic Technology Co Ltd SR3200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Part Package Code
DO-27
Manufacturer Package Code
DO-27
SR3200拓展信息
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd
Dean Technology
Luguang Electronic Technology Co Ltd
Luguang Electronic Technology Co Ltd







哦! 它是空的。