Marvell Semiconductor, Inc. CN5010-700BG564-SCP
- 收藏
- 对比
CN5010-700BG564-SCP
1537-CN5010-700BG564-SCP
集成电路(IC)
--
大陆
立即发货

BGA,
1最小包装量--
CN5010-700BG564-SCP详情
Marvell Semiconductor, Inc. CN5010-700BG564-SCP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
564
Manufacturer Part Number
CN5010-700BG564-SCP
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MARVELL SEMICONDUCTOR INC
Package Description
BGA,
Risk Rank
5.62
Package Body Material
PLASTIC/EPOXY
Package Code
BGA
Package Shape
SQUARE
Package Style
网格排列
端子位置
BOTTOM
终端形式
BALL
Reach合规守则
compliant
JESD-30代码
S-PBGA-B564
uPs/uCs/外围ICs类型
微处理器电路
CN5010-700BG564-SCP拓展信息
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.
Marvell Semiconductor, Inc.







哦! 它是空的。