MAX16166EVKIT#详情
Maxim MAX16166EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX16166
RoHS
Details
系列
MAX16166
包装
Bulk
类型
Current, Power & Voltage Monitor
子类别
开发工具
输出电压
-
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
2.7 V to 16 V
产品类别
Power Management IC Development Tools
MAX16166EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。