MAX17578EVKIT#详情
Maxim MAX17578EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX17578
RoHS
Details
For Use With
MAX17578 DC-DC Converter
系列
MAX17578
包装
Bulk
类型
Voltage Regulator - Switching Regulator
子类别
开发工具
输出电压
- 5 V
输出电流
1 A
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
16 V to 55 V
产品类别
Power Management IC Development Tools
MAX17578EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。