MAX2224XWEVKIT#详情
Maxim MAX2224XWEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX2224
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX2224
RoHS
Details
系列
MAX22245/MAX22246
包装
Bulk
子类别
开发工具
工作电源电压
1.71 V to 5.5 V
产品类别
界面开发工具
产品
评估套件
产品类别
界面开发工具
MAX2224XWEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。