MAX38913AEVK#WLP详情
Maxim MAX38913AEVK#WLP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Maxim Integrated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
RoHS
Details
Tool Is For Evaluation Of
MAX38913A
包装
Bulk
系列
MAX38913A
类型
线性稳压器
子类别
开发工具
输出电压
600 mV to 5 V
输出电流
1 A
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
1.8 V to 5.5 V
产品类别
Power Management IC Development Tools
MAX38913AEVK#WLP拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。