MAX77839WEVKIT#详情
Maxim MAX77839WEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX77839
RoHS
Details
系列
MAX77839
包装
Bulk
类型
Voltage Regulator - Switching Regulator
子类别
开发工具
输出电压
3.3 V
输出电流
2.5 A
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
1.8 V to 5.5 V
产品类别
Power Management IC Development Tools
MAX77839WEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。