MAX77962EVKIT-06详情
Maxim MAX77962EVKIT-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, USB
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX77962
RoHS
Details
For Use With
Buck-Boost Charger
系列
MAX77962
包装
Bulk
类型
电池管理
子类别
开发工具
输出电压
5 V
输出电流
3 A
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
3.5 V to 23 V
产品类别
Power Management IC Development Tools
MAX77962EVKIT-06拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。