Maxim Integrated 73M1822-KEYCHN
- 收藏
- 对比
73M1822-KEYCHN
1551-73M1822-KEYCHN
评估和演示板及套件
Module
大陆
立即发货

BOARD KEYCHAIN 73M1822 42-QFN
1最小包装量--
73M1822-KEYCHN详情
Maxim Integrated 73M1822-KEYCHN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
包装
Bulk
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Data Acquisition Arrangement (DAA)
使用的 IC/零件
73M1822
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
73M1822-KEYCHN拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。