Maxim Integrated 73S8023C-DB
- 收藏
- 对比
73S8023C-DB
1551-73S8023C-DB
评估和演示板及套件
QFN
大陆
立即发货

BOARD DEMO 73S8023C 32-QFN
1最小包装量--
73S8023C-DB详情
Maxim Integrated 73S8023C-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
智能卡
使用的 IC/零件
73S8023C
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
73S8023C-DB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。