Maxim Integrated 78M6612-DB/OMU-USB
- 收藏
- 对比
78M6612-DB/OMU-USB
1551-78M6612-DB/OMU-USB
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Omu Demo Kit
1最小包装量--
78M6612-DB/OMU-USB详情
Maxim Integrated 78M6612-DB/OMU-USB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Energy/Power Meter
界面
UART, USB
使用的 IC/零件
78M6612
提供的内容
Board(s), Cable(s)
评估套件
有
RoHS状态
ROHS3 Compliant
78M6612-DB/OMU-USB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。