Maxim Integrated 78M6631-EVM-1
- 收藏
- 对比
78M6631-EVM-1
1551-78M6631-EVM-1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools 78M6631 Eval Kit
1最小包装量--
78M6631-EVM-1详情
Maxim Integrated 78M6631-EVM-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Teridian™
已出版
2011
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
电阻
78.6631MOhm
功能
Energy/Power Meter
使用的 IC/零件
78M6631
提供的内容
Board(s), Cable(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
78M6631-EVM-1拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。