Maxim Integrated DG390AAK/HR
- 收藏
- 对比
DG390AAK/HR详情
Maxim Integrated DG390AAK/HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
无
Manufacturer Part Number
DG390AAK/HR
Manufacturer
马克西姆集成产品
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.2
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
模拟 IC - 其他类型
单刀双掷
DG390AAK/HR拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。