Maxim Integrated DS1863K
- 收藏
- 对比
DS1863K详情
Maxim Integrated DS1863K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2006
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
类型
Telecom
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
功能
Passive Optical Network (PON)
使用的 IC/零件
DS1863
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
DS1863K拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。