Maxim Integrated DS2430A-002-E1
- 收藏
- 对比
DS2430A-002-E1
1551-DS2430A-002-E1
存储器
TO-226-3, TO-92-3 (TO-226AA)
大陆
立即发货

IC EEPROM 256 1WIRE TO92-3
1最小包装量--
DS2430A-002-E1详情
Maxim Integrated DS2430A-002-E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
供应商器件包装
TO-92-3
Memory Types
Non-Volatile
操作温度
-40°C~85°C TA
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
内存大小
256b 32 x 8
内存格式
EEPROM
内存接口
1-Wire®
RoHS状态
ROHS3 Compliant
DS2430A-002-E1拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。