Maxim Integrated DS26528DK
- 收藏
- 对比
DS26528DK详情
Maxim Integrated DS26528DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2007
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Framer and Line Interface Units (LIUs)
使用的 IC/零件
G575DS26528
提供的内容
Board(s), Cable(s)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
DS26528DK拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。