Maxim Integrated DS28E35G-W23 1T
- 收藏
- 对比
DS28E35G-W23 1T
1551-DS28E35G-W23 1T
专用 IC
2-WDFN
大陆
立即发货

IC POWER MANAGEMENT
1最小包装量--
DS28E35G-W23 1T详情
Maxim Integrated DS28E35G-W23 1T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
2-WDFN
供应商器件包装
2-SFN (3.5x6.5)
包装
Tape & Reel (TR)
系列
DeepCover®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
认证芯片
RoHS状态
ROHS3 Compliant
DS28E35G-W23 1T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。