Maxim Integrated DS8023-KIT
- 收藏
- 对比
DS8023-KIT详情
Maxim Integrated DS8023-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
智能卡
使用的 IC/零件
DS8023
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
DS8023-KIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。