Maxim Integrated DSDK2000
- 收藏
- 对比
DSDK2000
1551-DSDK2000
评估和演示板及套件
--
大陆
立即发货

Networking Development Tools High Performance Demo Kit Platform
1最小包装量--
DSDK2000详情
Maxim Integrated DSDK2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
提供的内容
Board(s), Power Supply
评估套件
有
嵌入式
Yes, Other
次要属性
Graphical User Interface, RS-232 Interface
辐射硬化
无
RoHS状态
ROHS3 Compliant
DSDK2000拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。