Maxim Integrated MAX1258EVC16
- 收藏
- 对比
MAX1258EVC16
1551-MAX1258EVC16
评估和演示板及套件
--
大陆
立即发货

EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
1最小包装量--
MAX1258EVC16详情
Maxim Integrated MAX1258EVC16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
表面贴装
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
界面
SPI, Serial
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1258EVC16拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。