Maxim Integrated MAX14571EVKIT#
- 收藏
- 对比
MAX14571EVKIT#
1551-MAX14571EVKIT#
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Eval Kit MAX14571 (Adjustable Overvoltage and Overcurrent Protectors with High Accuracy)
1最小包装量--
MAX14571EVKIT#详情
Maxim Integrated MAX14571EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电路保护
基本部件号
MAX14571
功能
Overcurrent, Overvoltage
使用的 IC/零件
MAX14571, MAX14572, MAX14573
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX14571EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。