Maxim Integrated MAX14680DEMBD#
- 收藏
- 对比
MAX14680DEMBD#
1551-MAX14680DEMBD#
评估和演示板及套件
--
大陆
立即发货

DEMOBOARD FOR ULTRA LOW RON & CO
1最小包装量--
MAX14680DEMBD#详情
Maxim Integrated MAX14680DEMBD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
模拟 IC - 其他类型
模拟电路
RoHS状态
Non-RoHS Compliant
MAX14680DEMBD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。