Maxim Integrated MAX148X1EVKIT#
- 收藏
- 对比
MAX148X1EVKIT#
1551-MAX148X1EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT FOR MAX148
1最小包装量--
MAX148X1EVKIT#详情
Maxim Integrated MAX148X1EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
基本部件号
MAX148
功能
Transceiver, RS-485
提供的内容
Board(s)
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
MAX148X1EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。