注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥431.643241
10
¥407.210607
100
¥384.160945
500
¥362.415992
1000
¥341.901873
Maxim Integrated MAX14983EEVKIT#
- 收藏
- 对比
MAX14983EEVKIT#
1551-MAX14983EEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT FOR VGA 1:2 SWITC
--最小包装量--
¥
总价: ¥
MAX14983EEVKIT#详情
Maxim Integrated MAX14983EEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX14983EEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。