注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥647.678448
10
¥611.017405
100
¥576.43151
500
¥543.803313
1000
¥513.021995
Maxim Integrated MAX16972AGEEVKIT#
- 收藏
- 对比
MAX16972AGEEVKIT#
1551-MAX16972AGEEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT 3A AUTOMOTIVE HI-
--最小包装量--
¥
总价: ¥
MAX16972AGEEVKIT#详情
Maxim Integrated MAX16972AGEEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX16972AGEEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim






哦! 它是空的。