Maxim Integrated MAX1714AEVKIT
- 收藏
- 对比
MAX1714AEVKIT
1551-MAX1714AEVKIT
评估和演示板及套件
--
大陆
立即发货

EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
1最小包装量--
MAX1714AEVKIT详情
Maxim Integrated MAX1714AEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
零件状态
Obsolete
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1714AEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。