Maxim Integrated MAX17535EVKIT
- 收藏
- 对比
MAX17535EVKIT
1551-MAX17535EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Is An Assembled And Tested PCB That Evaluates The MAX17535 IC
1最小包装量--
MAX17535EVKIT 详情
Maxim Integrated MAX17535EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
PCB
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX17535EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。