Maxim Integrated MAX17613CEVKIT#
- 收藏
- 对比
MAX17613CEVKIT#
1551-MAX17613CEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX17613C REVERSE VP
1最小包装量--
MAX17613CEVKIT#详情
Maxim Integrated MAX17613CEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电路保护
功能
Overcurrent, Reverse-Voltage
使用的 IC/零件
MAX17613C
提供的内容
Board(s)
次要属性
On-Board LEDs, Test Points
RoHS状态
ROHS3 Compliant
MAX17613CEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。