Maxim Integrated MAX20330AEVKIT#
- 收藏
- 对比
MAX20330AEVKIT#详情
Maxim Integrated MAX20330AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
防篡改和安全性
使用的 IC/零件
MAX20330
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX20330AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim









哦! 它是空的。