Maxim Integrated MAX2135ETN T
- 收藏
- 对比
MAX2135ETN T
1551-MAX2135ETN T
RF 其它 IC 和模块
--
大陆
立即发货

Tuners ISDB/DVB Tuner w/Diversity
1最小包装量--
MAX2135ETN T详情
Maxim Integrated MAX2135ETN T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
90MHz~862MHz
功能
Tuner
射频类型
通用型
RoHS状态
ROHS3 Compliant
MAX2135ETN T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。