Maxim Integrated MAX2161ETL
- 收藏
- 对比
MAX2161ETL
1551-MAX2161ETL
RF 其它 IC 和模块
40-WFQFN Exposed Pad
大陆
立即发货

IC TUNER ISDB-T LOW IF 40TQFN
--最小包装量--
MAX2161ETL 详情
Maxim Integrated MAX2161ETL 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
包装
Tube
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
ROHS3 Compliant
MAX2161ETL 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。