Maxim Integrated MAX2169ETL T
- 收藏
- 对比
MAX2169ETL T
1551-MAX2169ETL T
RF 其它 IC 和模块
40-WFQFN Exposed Pad
大陆
立即发货

IC TUNER BROADBAND MOBILE 40TQFN
--最小包装量--
MAX2169ETL T详情
Maxim Integrated MAX2169ETL T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
MAX2169ETL T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。