Maxim Integrated MAX2880ETP G2Z
- 收藏
- 对比
MAX2880ETP G2Z
1551-MAX2880ETP G2Z
RF 其它 IC 和模块
20-WFQFN Exposed Pad
大陆
立即发货

RF FRACT INTEGER N SYNTH 20WFQFN
1最小包装量--
MAX2880ETP G2Z详情
Maxim Integrated MAX2880ETP G2Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
安装类型
表面贴装
包装/外壳
20-WFQFN Exposed Pad
供应商器件包装
20-TQFN (4x4)
包装
Tube
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
12.6GHz
功能
Fractional, Integer-N Synthesizer
射频类型
通用型
RoHS状态
ROHS3 Compliant
MAX2880ETP G2Z拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。