Maxim Integrated MAX2990EVKITF#
- 收藏
- 对比
MAX2990EVKITF#
1551-MAX2990EVKITF#
评估和演示板及套件
--
大陆
立即发货

Networking Development Tools Eval Kit MAX2990/MAX2991 (10kHz to 490kHz OFDM-Based PLC Chipset, FCC) - Includes 2 modems/kit
1最小包装量--
MAX2990EVKITF#详情
Maxim Integrated MAX2990EVKITF#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Power Line Communication/Modem (PLC, PLM)
使用的 IC/零件
MAX2990
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX2990EVKITF#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。