Maxim Integrated MAX34451EVKIT#
- 收藏
- 对比
MAX34451EVKIT#
1551-MAX34451EVKIT#
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools KIT FOR PMBUS V/I MONITOR & SEQUENCER
1最小包装量--
MAX34451EVKIT#详情
Maxim Integrated MAX34451EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Power Supply Supervisor/Tracker/Sequencer
使用的 IC/零件
MAX34451
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX34451EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。