Maxim Integrated MAX35104EVKIT2#
- 收藏
- 对比
MAX35104EVKIT2#
1551-MAX35104EVKIT2#
评估和演示板及套件
--
大陆
立即发货

ULTRASONIC FLOW AND DISTANCE MEA
1最小包装量--
MAX35104EVKIT2#详情
Maxim Integrated MAX35104EVKIT2#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Interface
功能
Time-to-Digital Converter
使用的 IC/零件
MAX35104
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
MAX35104EVKIT2#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。